EN
  • EN
  • DE

TD62385AP

Part No TD62385AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265771-TD62385AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62385AP CAD Model

Description

The TD62385AP is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor. It features seven independent Darlington driver circuits, each capable of sinking up to 500mA and withstanding up to 50V. These drivers are designed for a wide range of applications requiring the control of inductive loads, such as relays, solenoids, and small motors. The device integrates protection diodes for each output, safeguarding against back EMF generated by inductive loads during switching.

Applications:

  • Relay drivers: Used to control electromechanical relays in various industrial and automotive applications.
  • Solenoid drivers: Implemented in solenoid-based control systems for valves, actuators, and other electromechanical devices.
  • Stepping motor drivers: Can be used in conjunction with other circuitry to drive small stepping motors.
  • LED displays: Drives multiple LEDs in display applications, such as indicator panels and lighting systems.
  • Logic buffers: Amplifies logic signals for driving higher-current loads.
  • Line drivers: Transmits data signals over longer distances with increased drive capability.

Features:

  • Seven Independent Darlington Drivers: Provides multiple output channels for controlling various loads.
  • High Output Voltage: Withstands up to 50V, suitable for driving higher-voltage loads.
  • High Output Current: Sinks up to 500mA per channel, providing ample drive capability.
  • Integrated Suppression Diodes: Protects against back EMF from inductive loads.
  • TTL/CMOS Compatible Inputs: Interfaces easily with various logic circuits.
  • Low Input Current: Minimizes the load on the driving logic circuit.

Benefits:

  • Versatile Load Control: Capable of driving a wide range of loads, including relays, solenoids, and LEDs.
  • Simplified Design: Integrated diodes eliminate the need for external protection components.
  • Improved Reliability: Robust design and integrated protection enhance system reliability.
  • Easy Integration: TTL/CMOS compatible inputs simplify interfacing with logic circuits.
  • Reduced Component Count: Integration reduces the number of discrete components, saving board space and cost.
  • Enhanced Performance: High output current and voltage provide reliable performance in demanding applications.

Additional Details:

The TD62385AP is housed in a DIP-16 package. Each channel features a Darlington transistor configuration, which provides high current gain. The integrated suppression diodes are essential for protecting the driver circuitry from voltage spikes generated when switching inductive loads. The device typically requires a supply voltage of 5V, but can operate with a wider range depending on the specific application requirements. For detailed electrical characteristics, timing diagrams, and application notes, refer to the official datasheet from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess