EN
  • EN
  • DE

TD62308F(SEL)

Part No TD62308F(SEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215728-TD62308F(SEL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62308F(SEL) CAD Model

Description

The TD62308F(SEL) is a Darlington transistor array produced by Toshiba Semiconductor and Storage. It's designed for driving inductive loads, offering integrated protection against voltage spikes. Its key strength lies in its ability to efficiently control devices like relays, solenoids, and small motors within a broad spectrum of industrial and consumer applications.

Applications:

  • Driving relays in industrial control equipment
  • Actuating solenoids in automotive applications
  • Controlling small DC motors in robotic systems
  • Driving LED displays and indicator lights
  • Interfacing logic circuits with high-current loads
  • Driving incandescent lamps
  • Used in vending and gaming machines

Features:

  • High output voltage: Can handle up to 50V
  • High output current: Can source up to 500mA per channel
  • Integrated suppression diodes: Protects against inductive kickback
  • TTL and CMOS compatible inputs: Simplifies interfacing with digital logic
  • Seven Darlington transistor arrays: Offers multiple channels in a single package
  • Low saturation voltage: Minimizes power dissipation
  • Surface mount package: Facilitates automated assembly

Benefits:

  • Simplified circuit design: Reduces component count and board space.
  • Improved system reliability: Built-in protection diodes prevent damage from inductive loads.
  • Direct logic interface: No need for external level shifting.
  • Efficient power management: Low saturation voltage minimizes heat.
  • Reduced assembly costs: Surface mount package simplifies manufacturing.
  • Versatile: Suitable for a wide range of load types.

Additional Details:

The TD62308F(SEL) comprises seven independent Darlington transistor arrays, each with an integrated suppression diode. These diodes are crucial in absorbing voltage spikes generated when switching inductive loads, thereby protecting the transistors and other circuit components. The inputs are designed to be compatible with both TTL and CMOS logic levels, enabling seamless integration with various microcontrollers and digital circuits. The 'SEL' designation likely refers to specific screening or testing levels applied to the device. For detailed specifications, thermal characteristics, and recommended operating conditions, refer to the manufacturer's datasheet. This part is commonly found in industrial automation, automotive electronics, and various consumer electronic devices where reliable and efficient driving of multiple loads is required. The use of a surface mount package allows for automated assembly processes and reduces overall manufacturing costs.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess