The TD62083F(EL) is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device is designed for driving inductive loads such as relays, solenoids, and lamps. It features eight independent Darlington transistor pairs, each with a common emitter connection.
Applications:
- Relay drivers
- Solenoid drivers
- Lamp drivers
- Stepper motor drivers
- Logic buffers
Features:
- Eight independent Darlington transistor pairs
- High output voltage: 50V
- High output current: 500mA per channel
- Internal clamp diodes for inductive load protection
- TTL/CMOS compatible inputs
- DIP-18 package
Benefits:
- Simplified interface to logic circuits
- Protection against inductive kickback
- High drive capability
- Reduced component count
- Cost-effective solution
Additional Details:
The TD62083F(EL) features internal clamp diodes to protect the transistors from voltage spikes generated when switching inductive loads. The inputs are compatible with both TTL and CMOS logic levels, making it easy to interface with a wide range of microcontrollers and logic circuits. The device is housed in a DIP-18 package. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. Refer to the Toshiba Semiconductor and Storage datasheet for detailed specifications, application notes, and recommended external components.
Always refer to the official Toshiba Semiconductor and Storage datasheet for detailed specifications and application guidelines before using this component in your design.