The TD62083AFG(5SEL) is a high-voltage, high-current source driver that features four independent channels designed to drive inductive loads efficiently and reliably. This device integrates protection mechanisms and driving capabilities into a single package, which simplifies circuit designs and enhances overall system reliability.
Applications:
- Relay drivers
- Solenoid drivers
- Motor drivers (small DC motors)
- Lamp drivers
- LED drivers
- Logic buffers
Features:
- Four independent driver channels
- High output voltage: Up to 50V
- High output current: 500mA per channel (max.)
- Input voltage: 5V
- Internal clamp diodes for inductive load driving
- Low saturation voltage
- TTL/CMOS compatible inputs
- Operating temperature range: -40°C to +85°C
- Available in SOP-16 package
Benefits:
- Simplified design: Reduces component count, making PCB design easier and more efficient.
- Protection against voltage spikes: Built-in clamp diodes safeguard the driver from inductive kickback.
- Direct connection: TTL/CMOS compatible inputs allow direct interfacing with logic circuits and microcontrollers.
- Reliable performance: Designed for stable operation across various environmental conditions.
- Energy efficient: Minimizes power dissipation with its low saturation voltage, reducing heat generation.
- Broad application: Suitable for a variety of uses, including driving relays, solenoids, and small motors.
Additional Details:
The TD62083AFG(5SEL) includes internal clamp diodes that provide protection against voltage transients generated when switching inductive loads. It supports voltages up to 50V and can supply up to 500mA per channel. Its inputs are compatible with both TTL and CMOS logic levels, facilitating easy integration with various digital control systems. The SOP-16 package enables efficient surface mount assembly.
This device is built for robust performance across a wide temperature range, which makes it ideal for use in industrial and automotive environments. The low saturation voltage characteristic helps to minimize power loss during operation, contributing to greater energy efficiency and reduced thermal stress on the device. The TD62083AFG(5SEL) offers a compact and dependable solution for driving loads in various electronic applications.