EN
  • EN
  • DE

RA488-RB-B-F-N-XTP1

Part No RA488-RB-B-F-N-XTP1
Manufacturer Carling Technologies
Catalog Rocker Switches
Description Switch Rocker OFF None ON SPST Curved Rocker 100000Cycle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087595-RA488-RB-B-F-N-XTP1
Categories Rocker Switches
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA488-RB-B-F-N-XTP1 CAD Model

Description

The RA488-RB-B-F-N-XTP1 is a rocker switch manufactured by Carling Technologies. It is a part of the RA4 series and designed for various applications requiring on/off control in electrical circuits.

Applications

  • Marine equipment (control panels for boats and yachts)
  • Automotive accessories (switches for auxiliary lights, power windows, and other features)
  • Industrial machinery (control panels for manufacturing equipment)
  • Appliances (on/off switches for household devices)
  • Power supplies (control of power distribution)

Features

  • Rocker actuator
  • Single Pole, Single Throw (SPST) configuration
  • Panel mounting
  • Various termination options (e.g., quick connect, screw terminals)
  • Durable construction
  • High electrical rating
  • Multiple color options available

Benefits

  • Easy to operate
  • Reliable switching performance
  • Long service life
  • Versatile mounting options
  • Wide range of applications
  • Available in different colors and markings
  • Resistant to environmental factors

Additional Details

The RA488-RB-B-F-N-XTP1 is designed for panel mounting, making it easy to integrate into control panels and enclosures. The switch features a durable construction, ensuring reliable performance in harsh environments. The specific electrical rating (voltage and current) varies depending on the configuration. The 'RB' likely refers to a raised bezel. The 'B' likely represents the body color, 'F' likely indicates the actuator finish and the 'N' is probably a custom designator. Consult the Carling Technologies datasheet for detailed specifications and customization options.

You May Also Be Interested in

Alps Alpine
Double pole single throw PC Pin 10A 250V Through Hole Rocker Switches RoHS
Lowest to $2.3284
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess