EN
  • EN
  • DE

TD62064APG(O.J.S)

Part No TD62064APG(O.J.S)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Specialized
Description Trans Darlington NPN 50V 1.5A 2700mW 16-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Collector Emitter Saturation Voltage 1.6 V
Collector Emitter Voltage (VCEO) 50 V
Height 3.5 mm
Length 19.75 mm
Max Collector Current 1.5 A
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.4 W
Max Supply Voltage 8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Nominal Supply Current 20 mA
Number of Elements 4
Number of Pins 16
Output Current 1.5 A
Polarity NPN
Radiation Hardening No
RoHS Compliant
Width 6.4 mm
Win Source Part Number 1028632-TD62064APG(O.J.S)
Categories Interface - Specialized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD62064APG(O.J.S) CAD Model

Description

The TD62064APG(O.J.S) is a high-voltage, high-current source driver manufactured by Toshiba Semiconductor and Storage. This device is designed to drive inductive loads such as relays, solenoids, and stepper motors. It features built-in protection circuitry to ensure reliable operation in demanding applications.

Applications:

  • Relay drivers: Used to drive relays in automotive, industrial, and consumer applications.
  • Solenoid drivers: Employed to drive solenoids in valves, actuators, and other electromechanical devices.
  • Stepper motor drivers: Found in stepper motor control circuits for robotics, automation, and precision positioning systems.
  • Lamp drivers: Utilized to drive incandescent lamps, LEDs, and other light sources.
  • DC motor drivers: Used to drive small DC motors in various applications.

Features:

  • High voltage and high current: Capable of driving high-voltage and high-current loads.
  • Built-in protection circuitry: Includes overcurrent protection, thermal shutdown protection, and inductive load kickback protection.
  • TTL/CMOS compatible inputs: Compatible with standard logic levels.
  • Low saturation voltage: Minimizes power dissipation.
  • Multiple channels: Integrates multiple independent driver channels in a single package.

Benefits:

  • Simplified design: Reduces component count and board space.
  • Improved reliability: Protection features enhance the durability of the system.
  • Versatile application: Suitable for a wide range of applications requiring high-voltage and high-current driving capabilities.

Additional Details:

The TD62064APG(O.J.S) features inductive load kickback protection, which is essential for driving inductive loads such as relays and solenoids. This protection circuitry prevents voltage spikes from damaging the driver when the inductive load is switched off. The device is typically available in through-hole or surface-mount packages. Input logic thresholds, output voltage ratings, and current sinking capability are significant parameters. The number of channels is a key selection criteria based on the number of loads to be driven. This driver is suitable for applications that require a robust and reliable interface between logic circuits and high-power loads. This part is commonly found in devices with an operating temperature range suitable for automotive and industrial applications.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess