EN
  • EN
  • DE

DF40B(2.0)-12DS-0.4V(58)

Part No DF40B(2.0)-12DS-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 12POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF40
Package Reel - TR
Mounting Surface Mount
Family Name DF40B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -DF40B(2.0)-12DS-0.4V(58)DKR, *DF40B(2.0)-12DS-0.4V(58), H124594CT, DF40B(2.0)-12DS-0.4V(58)-ND, H124594DKR, -DF40B(2.0)-12DS-0.4V(58), H124594TR, *DF40B(2.0)-12DS-0.4V(58)-ND, *DF40B(2.0)-12DS-0.4V(58)CT-ND, -DF40B(2.0)-12DS-0.4V(58)CT, 684-4150-8-58, -DF40B(2.0)-12DS-0.4V(58)-ND, *DF40B(2.0)-12DS-0.4V(58)DKR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917003-DF40B(2.0)-12DS-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40B(2.0)-12DS-0.4V(58) CAD Model

Description

DF40B(2.0)-12DS-0.4V(58) from Hirose Electric Co Ltd is a surface-mount rectangular connector receptacle in the DF40 family, designed for compact board-to-board interconnect applications where high-density packaging and reliable contact performance are important. With 12 positions, center strip contacts, gold contact finish, and tape-and-reel packaging, it is well suited for automated assembly in portable electronics, embedded control boards, industrial modules, and space-constrained communication devices. Engineers typically choose this series when they need a low-profile interconnect from a recognized connector manufacturer with broad industry usage. Based on the provided data, this part shows balanced supply-demand conditions, high market popularity, and an estimated production lead time of 25 weeks, which makes planning advisable for ongoing programs. Lifecycle status is currently listed as unknown, so design teams should confirm product status directly with Hirose before committing to long-term production. RoHS compliance information is not available in the provided specifications and should be verified through the official datasheet or manufacturer compliance documentation.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7286 $51.0020
170+ $0.5978 $101.6260
260+ $0.5791 $150.5660
360+ $0.5605 $201.7800
465+ $0.5418 $251.9370
620+ $0.4857 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,068 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess