The MB90562APFM-GS-339-BND is a 16-bit microcontroller from Renesas (formerly Fujitsu), part of the F²MC-16LX family. It's designed for embedded control applications, offering a blend of processing power, integrated peripherals, and low-power capabilities.
Applications
- Automotive applications (e.g., body control, dashboard, lighting)
- Industrial control systems
- Motor control
- Consumer electronics (e.g., appliances)
- Security systems
Features
- 16-bit F²MC-16LX CPU core
- On-chip Flash memory
- On-chip RAM
- Multiple timers/counters, including PWM timers
- Serial communication interfaces (UART, SPI, I2C)
- A/D converters (ADCs)
- I/O ports with interrupt functionality
- CAN (Controller Area Network) interface
- Low-voltage detection (LVD)
- Watchdog timer
Benefits
- High-performance 16-bit core enables complex control algorithms
- Integrated Flash and RAM reduce external component count and cost
- CAN interface provides robust communication in networked environments
- Low-power modes extend battery life in portable applications
- Wide range of peripherals for flexible system design
Additional Details
The MB90562APFM-GS-339-BND typically operates with a supply voltage of 3V to 5.5V. The operating temperature range is usually industrial grade, suitable for harsh environments. Specific memory sizes (Flash and RAM) vary based on the exact device configuration, but are generally sufficient for moderately complex embedded software. The integrated CAN interface facilitates communication in automotive and industrial networks. Renesas offers comprehensive development tools and documentation to support application development with this microcontroller.