EN
  • EN
  • DE

TD6127BP

Part No TD6127BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description ECL PRESCALLER FOR COMMUNICATIONS RADIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361045-TD6127BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD6127BP CAD Model

Description

The TD6127BP is a high-voltage, high-current source driver manufactured by Toshiba Semiconductor and Storage. It is designed for driving inductive loads such as relays, solenoids, and stepper motors. This device features built-in protection diodes for each output, safeguarding the driver from back EMF generated by the inductive loads. Its robust design and integrated protection features make it suitable for a wide range of industrial and automotive applications.

Applications:

  • Driving relays in automotive and industrial control systems.
  • Controlling solenoids in pneumatic and hydraulic systems.
  • Driving stepper motors in automation equipment.
  • Actuating valves in industrial processes.
  • Driving lamps and LEDs in display applications.

Features:

  • High output voltage: Up to 50V.
  • High output current: Up to 500mA per channel.
  • Built-in protection diodes for inductive loads.
  • Low saturation voltage for efficient operation.
  • TTL and CMOS compatible inputs.
  • Multiple channels for driving several loads simultaneously.
  • Thermal shutdown protection.

Benefits:

  • Simplified circuit design: Integrated protection diodes eliminate the need for external components.
  • Increased system reliability: Protection features prevent damage from overvoltage and overcurrent conditions.
  • Improved efficiency: Low saturation voltage minimizes power dissipation.
  • Versatile application: Suitable for a wide range of inductive and resistive loads.
  • Easy interface: TTL and CMOS compatible inputs allow direct connection to microcontrollers and other logic devices.
  • Reduced component count: Integration of multiple channels reduces the number of components required.

Additional Details:

The TD6127BP is typically available in a DIP (Dual In-Line Package) or SOP (Small Outline Package). The specific package type affects the maximum power dissipation capability. The device operates over a wide temperature range, typically -40°C to +85°C, making it suitable for harsh environments. The input logic is designed for positive logic, where a high level on the input activates the corresponding output. Detailed electrical characteristics, such as input voltage thresholds, output leakage current, and switching speeds, are specified in the Toshiba datasheet for this device.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess