The SFECV107HA00RO is a Murata Electronics North America component. Based on the part number, it is likely a ceramic resonator. Murata's ceramic resonators are commonly used as timing devices in various electronic circuits. These resonators provide a stable and cost-effective alternative to crystal oscillators in many applications.
Applications:
- Microcontroller clock sources
- Remote controls
- Consumer electronics
- Automotive electronics
- Industrial control systems
Features:
- Compact size
- Stable oscillation frequency
- Cost-effective timing solution
- RoHS compliant
- Surface mount device (SMD)
Benefits:
- Simplified circuit design compared to crystal oscillators
- Reduced component count and board space
- Improved reliability due to robust construction
- Environmentally friendly due to RoHS compliance
- Suitable for high-volume manufacturing
Technical Specifications:
The part '107' in the part number SFECV107HA00RO likely refers to a 10.7 MHz resonant frequency. The exact specifications, including frequency tolerance, temperature stability, and load capacitance, will be detailed in the Murata datasheet for this part. The 'RO' suffix indicates RoHS compliance. It is packaged for surface mount assembly. Check the datasheet for exact dimensions.
Important Note: Consult the Murata Electronics datasheet for the most accurate and up-to-date specifications, recommended circuit design, and soldering guidelines before using this component in any circuit. Proper selection of the resonator depends on the specific requirements of the application.