The TC4053BF(N) is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is a triple 2-channel analog multiplexer/demultiplexer designed for a wide range of applications requiring signal routing and selection. This device offers low on-resistance and high off-resistance, making it suitable for both analog and digital signal switching.
Applications:
- Analog signal switching
- Digital signal multiplexing
- Audio and video signal routing
- Data acquisition systems
- Communication systems
- Test and measurement equipment
Features:
- Triple 2-channel multiplexer/demultiplexer
- Low on-resistance (typically under 100 ohms)
- High off-resistance (typically over 100 megaohms)
- Wide operating voltage range (3V to 18V)
- Low power consumption
- High noise immunity
- TTL compatible input logic
- Available in a 14-pin package
Benefits:
- Versatile Signal Routing: The TC4053BF(N) allows for flexible routing of analog and digital signals, simplifying circuit design.
- Improved Signal Integrity: Low on-resistance minimizes signal attenuation, while high off-resistance prevents signal leakage.
- Wide Operating Voltage: The device is compatible with a variety of power supply voltages.
- Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
- Simplified Interfacing: TTL compatible inputs simplify interfacing with other digital logic circuits.
- Space-Saving Design: Integration of three multiplexers in a single package reduces board space requirements.
Additional Details:
The TC4053BF(N) is typically supplied in a 14-pin flat package. It operates over a wide temperature range, making it suitable for industrial and commercial applications. It is designed to meet the rigorous standards of industrial and commercial equipment. The device can handle both digital and analog signals, providing a wide range of application use. The control inputs determine which of the two input channels is connected to the output. The TC4053BF(N) is a reliable and cost-effective solution for signal switching and multiplexing applications.