EN
  • EN
  • DE

TC9560XBG

Part No TC9560XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839903-TC9560XBG
Ultra Librarian 3D Model Ultra Librarian TC9560XBG CAD Model

Description

The TC9560XBG is a Gigabit Ethernet bridge IC manufactured by Toshiba Semiconductor and Storage. This IC is designed to facilitate high-speed data transfer between different interfaces, primarily targeting automotive and industrial applications requiring robust and reliable network connectivity. It serves as a bridge to connect devices using various communication protocols to a Gigabit Ethernet network.

Applications

  • Automotive Ethernet: Used in advanced driver-assistance systems (ADAS), in-vehicle infotainment (IVI) systems, and automotive gateways.
  • Industrial Automation: Integrated into industrial PCs, programmable logic controllers (PLCs), and network switches for factory automation.
  • Networking Equipment: Employed in network interface cards (NICs), routers, and switches for high-speed data communication.

Features

  • Gigabit Ethernet Support: Supports Gigabit Ethernet (1000BASE-T) for high-speed data transmission.
  • AVB/TSN Support: Supports Audio Video Bridging (AVB) and Time-Sensitive Networking (TSN) standards for real-time data delivery.
  • PCI Express (PCIe) Interface: Features a PCIe interface for high-bandwidth connectivity to host processors.
  • Switching Functionality: Includes integrated switching functionality to manage network traffic.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize critical data streams.
  • Energy-Efficient Ethernet (EEE): Supports EEE standards for reduced power consumption.

Benefits

  • High-Speed Data Transfer: Enables high-speed data transfer for demanding applications.
  • Real-Time Communication: Supports real-time communication with AVB/TSN standards.
  • Robust Network Connectivity: Provides robust network connectivity for reliable data transmission.
  • Reduced System Latency: Minimizes system latency for responsive performance.
  • Energy Efficiency: Offers energy-efficient operation for reduced power consumption.

Additional Details

The TC9560XBG operates on a 3.3V power supply and is available in a BGA (Ball Grid Array) package. It supports a wide range of operating temperatures, making it suitable for harsh industrial and automotive environments. The device integrates advanced security features to protect against unauthorized access and data breaches. The TC9560XBG is a critical component for enabling advanced networking capabilities in automotive and industrial applications.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess