EN
  • EN
  • DE

TC9422AFG

Part No TC9422AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359684-TC9422AFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9422AFG CAD Model

Description

The TC9422AFG is a digital signal processor (DSP) designed by Toshiba Semiconductor and Storage for audio applications. It is often used in car audio systems and other audio equipment where advanced audio processing is required. This DSP is capable of performing equalization, filtering, and surround sound processing, which significantly enhances the audio output quality.

Applications:

  • Car Audio Systems: Enhances audio quality by providing advanced signal processing, equalization, and surround sound effects.
  • Home Theater Systems: Improves audio quality in home entertainment systems.
  • Professional Audio Equipment: Used in audio mixers, amplifiers, and other audio processing units.
  • Portable Audio Devices: Optimizes audio output in portable media players and similar devices.

Features:

  • Digital Signal Processing (DSP): Executes complex audio processing algorithms efficiently.
  • Equalization: Adjusts the frequency response to tailor the audio output to specific preferences.
  • Filtering: Removes unwanted noise and distortions from the audio signal.
  • Surround Sound Processing: Creates a more immersive and realistic audio experience.
  • Low Power Consumption: Designed for energy efficiency, which is particularly beneficial for portable devices.
  • Multiple Input/Output Channels: Supports a wide range of audio input and output configurations.

Benefits:

  • Enhanced Audio Quality: Delivers superior audio clarity and fidelity.
  • Customizable Audio Output: Allows users to fine-tune audio settings to their liking.
  • Noise Reduction: Minimizes background noise for a cleaner sound.
  • Immersive Sound Experience: Creates a more engaging and realistic audio environment.
  • Energy Efficient: Extends battery life in portable applications.
  • Versatile Applications: Suitable for various audio processing requirements.

The TC9422AFG typically operates with a supply voltage in the range of 3V to 5V and includes control interfaces like I2C or SPI for easy integration with other system components. Its compact packaging makes it suitable for use in space-constrained environments. The combination of advanced audio processing features and energy efficiency makes the TC9422AFG a great choice for improving audio performance in a variety of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6346 $57.9612
54+ $2.1622 $116.7588
83+ $2.0952 $173.9016
114+ $2.0270 $231.0780
148+ $1.9600 $290.0800
198+ $1.7568 $347.8464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess