EN
  • EN
  • DE

TC9300F

Part No TC9300F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976497-TC9300F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC9300F CAD Model

Description

The TC9300F is a digital signal processing (DSP) integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for a variety of audio and speech processing applications.

Applications

      
  • Digital audio effects processors
  •   
  • Speech recognition systems
  •   
  • Audio equalizers
  •   
  • Noise reduction systems
  •   
  • Voice communication devices

Features

      
  • High-performance DSP core: Enables efficient processing of audio and speech signals.
  •   
  • Integrated AD/DA converters: Allows for direct connection to analog audio signals.
  •   
  • Programmable filters: Offers flexibility in signal processing.
  •   
  • Serial communication interfaces: Facilitates communication with other devices.
  •   
  • Low power consumption: Optimizes power usage for portable applications.

Benefits

      
  • Improved audio quality: Enhances the clarity and richness of audio signals.
  •   
  • Enhanced speech recognition accuracy: Improves the performance of speech recognition systems.
  •   
  • Reduced noise: Minimizes unwanted noise in audio signals.
  •   
  • Flexible design: Can be customized to meet specific application requirements.
  •   
  • Extended battery life: Minimizes power consumption in portable devices.

Specifications

The TC9300F typically includes a high-speed DSP core, integrated analog-to-digital and digital-to-analog converters, and various programmable filters. It supports a range of audio sampling rates and bit depths. Specific details on clock speed, memory capacity, and power consumption can be found in the product datasheet.

This DSP is a suitable choice for a wide range of audio and speech processing applications where high performance and low power consumption are required. Its programmable architecture and integrated features make it a versatile solution for audio system designers.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess