EN
  • EN
  • DE

TC9155AP

Part No TC9155AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description The TC9155/56AP is an optimum C2MOS IC which has been designed for electronization of tone control of audio equipment with the following features
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359464-TC9155AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9155AP CAD Model

Description

The TC9155AP is a PLL (Phase-Locked Loop) frequency synthesizer IC designed primarily for use in car radio systems. It provides the necessary circuitry to generate stable and accurate frequencies required for tuning and channel selection. This device minimizes the need for external components, contributing to a compact and cost-effective radio design.

Applications

  • Car radio frequency synthesizers
  • AM/FM radio tuners
  • Communication receivers
  • Wireless remote control systems
  • Audio equipment

Features

  • Single-chip PLL frequency synthesizer
  • Built-in reference oscillator
  • Programmable divider
  • Phase detector
  • Charge pump output
  • Serial control interface
  • Lock detect function

Benefits

  • Simplified radio design with integrated functionality.
  • Precise frequency control for clear channel reception.
  • Reduced component count lowers manufacturing costs.
  • Serial interface enables easy control by a microcontroller.
  • Stable performance across a wide range of operating conditions.
  • Compact size allows for integration in small devices.

The TC9155AP utilizes a phase-locked loop to synthesize frequencies from a reference oscillator. The output frequency is determined by the programmable divider, which can be controlled through a serial interface. The lock detect function provides a signal when the PLL is locked, indicating that the output frequency is stable and accurate.

This device is designed to operate with a supply voltage typically around 5V. Key specifications include the frequency range, the programming interface details, and the lock time. Consult the device datasheet for specific operating parameters and recommended external components. The TC9155AP is commonly available in a DIP (Dual In-Line Package), facilitating ease of assembly and prototyping.

Furthermore, careful consideration must be given to the selection of external components such as the loop filter components, as they significantly impact the PLL's performance characteristics such as loop bandwidth and stability. The datasheet provides detailed guidelines and recommended values for these components. The device's performance is optimized for car radio applications, providing reliable and stable frequency synthesis even in noisy environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess