EN
  • EN
  • DE

TC90A87FG

Part No TC90A87FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359437-TC90A87FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC90A87FG CAD Model

Description

The TC90A87FG is a system control IC from Toshiba Semiconductor and Storage designed for automotive infotainment systems. It integrates audio processing, video decoding, display control, and communication interfaces to provide a comprehensive in-car experience.

Applications:

  • Car Navigation Systems
  • Automotive Audio Systems
  • Rear Seat Entertainment Systems
  • Dashboard Display Units

Features:

  • Integrated Audio Processor: Provides high-quality audio playback with noise reduction and equalization.
  • Video Decoder: Supports multiple video formats for playback of high-resolution content.
  • Display Controller: Interfaces with various display types to render clear and sharp visuals.
  • Communication Interfaces: Includes I2C, SPI, UART, and CAN for connectivity with other vehicle systems.
  • Low Power Consumption: Designed to minimize power usage in automotive environments.

Benefits:

  • Enhanced In-Car Entertainment: Delivers a richer audio and visual experience for drivers and passengers.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing complexity and cost.
  • Reliable Performance: Built to withstand the demanding conditions of automotive use.
  • Extended Battery Life: Low power consumption contributes to longer battery life in vehicles.
  • Seamless Integration: Compatible with a wide range of automotive electronic components.

The TC90A87FG combines essential functions needed in modern car entertainment systems. Its audio and video processing capabilities allow for high-quality playback, and the display controller ensures crisp visuals on car displays. The various communication interfaces enable it to connect with other automotive systems, such as the car's computer and sensors. This chip supports different video formats, like MPEG and H.264, and audio formats such as MP3 and AAC. The device's advanced power management features help minimize energy usage.

The device is commonly packaged for easy integration into vehicle electronics. Because it's used in automotive applications, the TC90A87FG meets strict safety and quality standards.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess