EN
  • EN
  • DE

TC9090AF

Part No TC9090AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359381-TC9090AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC9090AF CAD Model

Description

The TC9090AF is an audio/video signal processor manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to handle a variety of functions related to processing audio and video signals, commonly found in consumer electronics like televisions, DVD players, and set-top boxes. It plays a crucial role in enhancing the quality and compatibility of multimedia content.

Applications:

  • Televisions: Used for video decoding, processing, and display control.
  • DVD Players: Facilitates the decoding and output of DVD video and audio.
  • Set-Top Boxes: Processes incoming broadcast signals for display on a television.
  • Audio/Video Receivers: Manages audio and video signal routing and processing.
  • Digital Media Players: Enables the playback of various media formats.

Features:

  • Video Decoding: Supports various video codecs, including MPEG-2, MPEG-4, and H.264.
  • Audio Decoding: Handles audio formats like Dolby Digital, DTS, and MP3.
  • Deinterlacing: Converts interlaced video signals to progressive scan for improved display quality.
  • Scaling: Adjusts the resolution of video signals to match the display's native resolution.
  • Noise Reduction: Reduces noise and artifacts in video signals.
  • Color Processing: Enhances color accuracy and vibrancy.
  • On-Screen Display (OSD) Control: Generates and controls the display of on-screen menus and information.
  • Multiple Input/Output Interfaces: Supports various input and output interfaces, such as HDMI, Component, and Composite video.

Benefits:

  • Improved Video Quality: Enhances the clarity, sharpness, and color accuracy of video signals.
  • Enhanced Audio Performance: Decodes and processes audio signals for optimal sound quality.
  • Seamless Integration: Provides a comprehensive solution for audio and video processing, simplifying system design.
  • Versatile Compatibility: Supports a wide range of video and audio formats, ensuring compatibility with various media sources.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of discrete components required.
  • Lower Power Consumption: Optimizes power consumption for energy-efficient operation.

Additional Details:

The TC9090AF typically operates within a specified voltage range and temperature range as defined in its datasheet. It uses advanced signal processing algorithms to achieve optimal performance. This chip often requires external memory components, like SDRAM, for buffering and processing video data. The specific pin configuration and package type vary depending on the application and manufacturer requirements, but are detailed within the Toshiba documentation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess