EN
  • EN
  • DE

TC82C55AM-2

Part No TC82C55AM-2
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025371-TC82C55AM-2
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC82C55AM-2 CAD Model

Description

The TC82C55AM-2 is a programmable peripheral interface (PPI) chip manufactured by Toshiba Semiconductor. It is a versatile I/O device designed to interface microprocessors with external peripheral devices. It contains three 8-bit I/O ports (A, B, and C) that can be individually configured for input or output operations. This allows the microprocessor to communicate with a wide range of devices, such as sensors, actuators, and displays.

Applications

  • Industrial Control Systems: Used as an interface between a microprocessor and various sensors and actuators.
  • Embedded Systems: Integrated into embedded systems for controlling external devices.
  • Robotics: Employed in robotic systems to control motors, sensors, and other peripherals.
  • Data Acquisition Systems: Used to acquire data from various sensors.
  • General Purpose I/O: Provides general-purpose input/output capabilities for microprocessors.

Features

  • Three 8-bit I/O Ports: Provides 24 programmable I/O lines.
  • Programmable Modes: Offers various operating modes to support different I/O configurations.
  • Bit Set/Reset Capability: Allows individual bits within a port to be set or reset.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Low Power Consumption: Designed for low power applications.

Benefits

  • Versatile I/O Interface: Can be configured to interface with a wide range of peripheral devices.
  • Flexible Programming: Programmable modes allow for adapting to different application requirements.
  • Simplified System Design: Reduces the need for external logic gates.
  • Easy Integration: TTL compatibility allows for easy integration into existing systems.
  • Extended Battery Life: Low power consumption allows for extended battery life in portable applications.

Additional Details

The TC82C55AM-2 operates from a single 5V power supply. The operating temperature range is specified in the datasheet. It is typically packaged in a DIP (Dual In-line Package). The device requires careful address decoding to properly access its registers. Proper handling and storage are recommended to prevent damage from electrostatic discharge. The datasheet provides detailed information on pin assignments, electrical characteristics, and programming examples.

Its widespread usage stems from its ease of use and versatility. Its robust design ensures reliable operation in various environments. Interfacing with the TC82C55AM-2 typically involves writing control words to its control register to configure the ports and modes. The device's interrupt capability can be used to signal the microprocessor when external events occur.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess