EN
  • EN
  • DE

TC7WZ86FU

Part No TC7WZ86FU
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098538-TC7WZ86FU
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7WZ86FU CAD Model

Description

The TC7WZ86FU is a dual 2-input Exclusive-OR (XOR) gate from Toshiba Semiconductor and Storage. It is part of the TC7WZ series, designed for low-voltage and low-power operation. This device integrates two independent 2-input XOR gates, performing the exclusive-OR logic function.

Applications

  • Digital Logic: Implementing XOR logic functions in digital circuits.
  • Data Encryption: Used in simple encryption and decryption processes.
  • Parity Generation/Checking: Utilized in parity generation and checking circuits.
  • Comparators: Can be used for comparing two digital signals.
  • Consumer Electronics: Applicable in various consumer electronics where XOR logic is needed.

Features

  • Dual 2-Input XOR Gate: Contains two independent 2-input XOR gates.
  • Low Voltage Operation: Operates over a wide voltage range (typically 1.65V to 5.5V; verify the datasheet).
  • High-Speed Operation: Offers fast propagation delay for quick logic operations.
  • Low Power Consumption: Reduces power usage, ideal for battery-powered devices.
  • Compact Package: Available in a small package for space-saving designs.

Benefits

  • Logic Implementation: Provides essential XOR logic functions for digital circuits.
  • Simplified Design: Easy to integrate into digital systems.
  • Power Efficient: Extends battery life in portable devices.
  • Space Saving: Compact package reduces board space.
  • Versatile: Suitable for various digital logic applications.

Technical Specifications

The TC7WZ86FU has a propagation delay in the nanosecond range (refer to the datasheet for specific values), and an operating temperature range of -40°C to +85°C. It's compatible with standard CMOS logic levels for input and output voltages. Minimal supply current contributes to energy efficiency. Refer to the official Toshiba datasheet for precise specifications, timing diagrams, absolute maximum ratings, and package information.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess