EN
  • EN
  • DE

TC7WZ14FK(TE85L)

Part No TC7WZ14FK(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1010+
Reference case VSSOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716565-TC7WZ14FK(TE85L.)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WZ14FK(TE85L) CAD Model

Description

The TC7WZ14FK(TE85L) is a dual Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is designed for use in applications requiring signal conditioning, buffering, or waveform shaping. The Schmitt-trigger inputs provide hysteresis, making the device less sensitive to noise and input transitions, which results in clean, stable output signals.

Applications:

  • Signal Conditioning: Cleans up noisy or distorted signals.
  • Waveform Shaping: Converts slowly changing signals into sharp, well-defined waveforms.
  • Buffering: Isolates and protects sensitive circuits from loading effects.
  • Clock Generation: Creates stable clock signals from noisy or erratic inputs.
  • Logic Level Shifting: Converts logic levels between different voltage standards.

Features:

  • Dual Inverter: Contains two independent inverters in a single package.
  • Schmitt-Trigger Inputs: Provides hysteresis for noise immunity.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Small Package Size: Enables compact circuit designs.

Benefits:

  • Improved Signal Integrity: Reduces the effects of noise on signal quality.
  • Enhanced System Reliability: Prevents false triggering and ensures stable operation.
  • Simplified Circuit Design: Reduces the need for external components for signal conditioning.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.

Additional Details:

The TC7WZ14FK(TE85L) is available in a small US8 package, making it suitable for space-constrained applications. It operates over a supply voltage range of 1.65V to 5.5V, offering flexibility in various circuit designs. The Schmitt-trigger inputs provide a hysteresis voltage, typically around 0.8V, which helps to eliminate noise-induced transitions. The device can drive moderate loads, making it suitable for a variety of digital logic applications. The TC7WZ14FK(TE85L) features low propagation delay, ensuring fast switching speeds and efficient signal processing.

The device is commonly used in interface circuits, clock generators, and other applications where clean and reliable signals are required. It is also used for level shifting and debouncing switches. The small size and low power consumption make it ideal for portable devices and other battery-operated applications. The TC7WZ14FK(TE85L) provides a reliable and efficient solution for signal conditioning and waveform shaping, improving system performance and stability. This device is particularly well suited for applications requiring high noise immunity and precise signal transitions.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess