EN
  • EN
  • DE

TC7WZ126FU(T2L

Part No TC7WZ126FU(T2L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839871-TC7WZ126FU(T2L
Ultra Librarian 3D Model Ultra Librarian TC7WZ126FU(T2L CAD Model

Description

The TC7WZ126FU(T2L is a high-speed CMOS bus buffer gate from Toshiba Semiconductor and Storage. This is a dual bus buffer gate integrated circuit (IC) designed for low-voltage operation and high-performance applications. It belongs to the TC7WZ series, which is known for its miniaturization and low power consumption. The device is fabricated using advanced silicon gate CMOS technology, ensuring optimal speed and power efficiency. It features a 3-state output, allowing the output to be disabled for bus isolation, and inverted outputs compared to the TC7WZ125FK.

Applications

  • Bus interface
  • Memory interfacing
  • High-speed data processing
  • Low-voltage digital systems
  • Mobile communication devices
  • Portable electronic devices
  • General logic functions in digital circuits

Features

  • Low-voltage operation: 1.65 V to 5.5 V
  • High-speed operation: tpd = 2.8 ns (typical) at 5 V
  • Low power consumption: ICC = 2 μA (maximum) at 5 V
  • Miniature package: US8
  • 3-state output
  • Inverted output
  • Wide operating temperature range: -40°C to 85°C
  • High noise immunity

Benefits

  • Efficient bus management due to the 3-state output, allowing for isolation of devices on the bus when not in use.
  • Extended battery life in portable devices through low power consumption, which is crucial for mobile applications.
  • Reduced board space requirements as the US8 package minimizes the physical footprint on the PCB.
  • Reliable operation across a broad range of temperatures, ensuring stable performance in various environmental conditions.
  • Simplified circuit design due to compatibility with various voltage levels, providing flexibility in system integration.

Additional Details

The TC7WZ126FU(T2L operates within a supply voltage range of 1.65V to 5.5V, making it suitable for both low-voltage and higher-voltage digital systems. The propagation delay time (tpd) is typically 2.8 ns at 5V, allowing for high-speed signal processing. The static current consumption (ICC) is a maximum of 2 μA at 5V, ensuring minimal power wastage. The device is housed in a US8 (Ultra Small 8-pin) package, which reduces the amount of board space required. The 3-state output is controlled by an output enable (OE) pin. When OE is low, the output is enabled, and when OE is high, the output is in a high-impedance state. The (T2L) likely relates to the packaging or taping specification. The key difference between this part and TC7WZ125FK is the inverted output.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess