The TC7WG74FK is a high-speed CMOS dual D-type flip-flop with preset and clear manufactured by Toshiba Semiconductor and Storage. This device features independent data, clock, preset, and clear inputs for each flip-flop, providing versatile storage capabilities with fast switching speeds and low power consumption.
Applications:
- Registers
- Shift registers
- Counters
- Memory storage
- Data synchronization
Features:
- High-speed operation: fMAX = 170 MHz (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Preset and clear inputs
- Positive edge-triggered D-type flip-flops
- Small package: US8
- Operating temperature range: -40°C to 85°C
Benefits:
- High-speed operation allows for use in high-frequency applications.
- Low power consumption makes it suitable for battery-operated and energy-efficient designs.
- The wide operating voltage range provides flexibility in different application scenarios.
- Preset and clear inputs enable easy initialization and control of the flip-flops.
- The small US8 package saves board space.
The TC7WG74FK is supplied in an US8 package. This device is a Pb-free product.
Detailed Specifications:
The TC7WG74FK operates within a supply voltage range of 2V to 5.5V. The typical maximum clock frequency (fMAX) is 170 MHz at VCC = 5V. The maximum static supply current (ICC) is 2 μA at VCC = 5.5 V. The operating temperature ranges from -40°C to 85°C.