EN
  • EN
  • DE

SA6969

Part No SA6969
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 311616-SA6969
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA6969 CAD Model

Description

The SA6969 is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It's designed as a video signal processing IC, often used in older video equipment. While detailed specifications are hard to come by, similar video processing ICs typically handle functions like color decoding, brightness and contrast control, and signal amplification.

Applications:

  • Video Cassette Recorders (VCRs): Used for processing the video signals during recording and playback.
  • Analog Televisions: Integrated into the video processing circuitry to decode and enhance the picture quality.
  • DVD Players: Processes video signals for output to the display device.
  • Camcorders: Used in the video processing section to handle the camera's video output.
  • Security Systems: Could be found in older security camera systems to process the video feed.

Features:

  • Chroma Processing: Handles the color information in the video signal.
  • Luminance Processing: Manages the brightness and contrast of the video signal.
  • Sync Signal Processing: Extracts and processes synchronization signals for proper display.
  • Video Amplification: Amplifies the video signal to ensure adequate signal strength.
  • Noise Reduction: Some degree of noise reduction may be implemented.

Benefits:

  • Improved Picture Quality: Enhanced color and brightness control contribute to a better viewing experience.
  • Reliable Signal Processing: Accurate processing ensures proper display of the video signal.
  • Integrated Functionality: Combines multiple video processing functions into a single chip, simplifying the design.

Due to the age of the component and limited publicly available information, specific technical specifications such as operating voltage, input/output impedance, and signal processing algorithms are not readily available. Datasheets may be found through specialized electronic component databases or legacy equipment repair resources.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess