EN
  • EN
  • DE

TC7SZ14AFS,L3J(B

Part No TC7SZ14AFS,L3J(B
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966533-TC7SZ14AFS,L3J(B
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7SZ14AFS,L3J(B CAD Model

Description

The TC7SZ14AFS,L3J(B) is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. This device is designed for low-voltage applications and features a Schmitt-trigger input, which provides hysteresis for improved noise immunity. It's part of Toshiba's broad portfolio of small logic devices, offering a reliable solution for signal conditioning and logic inversion.

Applications

      
  • Signal Conditioning: Used to clean up noisy or distorted signals by providing hysteresis.
  •   
  • Wave Shaping: Employed to convert slowly changing signals into clean, fast-switching digital signals.
  •   
  • Line Receivers: Utilized as line receivers in communication systems to improve noise immunity.
  •   
  • Simple Oscillators: Can be configured to create simple relaxation oscillators.
  •   
  • Consumer Electronics: Found in various consumer products such as remote controls, sensors, and digital displays.

Features

      
  • Schmitt-Trigger Input: Provides hysteresis for improved noise immunity and signal conditioning.
  •   
  • Low Voltage Operation: Designed for operation at low supply voltages, typically in the range of 1.65V to 5.5V.
  •   
  • High-Speed Operation: Offers fast propagation delays, enabling high-speed signal processing.
  •   
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  •   
  • Small Package Size: Available in ultra-small packages such as the AFS package, reducing board space requirements.
  •   
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range, ensuring stable performance in diverse environments.

Benefits

      
  • Improved Noise Immunity: Schmitt-trigger input provides enhanced noise immunity, ensuring reliable signal processing.
  •   
  • Clean Signal Conversion: Converts noisy or distorted signals into clean, fast-switching digital signals.
  •   
  • Simplified Circuit Design: Simplifies circuit design by offering a reliable and noise-immune inverter solution.
  •   
  • Improved System Performance: High-speed operation and low propagation delays contribute to improved system performance.
  •   
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.
  •   
  • Space Savings: Small package size allows for compact and space-efficient designs.
  •   
  • Enhanced Reliability: Wide operating temperature range ensures stable performance in various environmental conditions.

Additional Details

The TC7SZ14AFS,L3J(B) is typically supplied in tape and reel packaging for automated assembly. It is RoHS compliant, ensuring environmental compatibility. Detailed datasheets are available from Toshiba Semiconductor and Storage, providing comprehensive information on electrical characteristics, timing specifications, and application guidelines. The Schmitt-trigger hysteresis level is a key parameter to consider for specific application requirements.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess