EN
  • EN
  • DE

TC7SZ125FE,LJ(CT

Part No TC7SZ125FE,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V ESV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output ESV
Manufacturer Toshiba Semiconductor and Storage
Series TC7SZ
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-553
Case / Package ESV
Family Name TC7SZ125
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7SZ125FELMTR-ND, TC7SZ125FELMCT, TC7SZ125FE,LM, TC7SZ125FELJ(CTTR, TC7SZ125FELMDKR, TC7SZ125FELMTR, TC7SZ125FELJ(CTDKR, TC7SZ125FELJ(CTCT, TC7SZ125FELMDKR-ND, TC7SZ125FE,LJ(CB, TC7SZ125FELMCT-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899234-TC7SZ125FE,LJ(CT
Ultra Librarian 3D Model Ultra Librarian TC7SZ125FE,LJ(CT CAD Model

Description

The TC7SZ125FE,LJ(CT is a single buffer gate from Toshiba Semiconductor and Storage. It is designed for a wide range of digital logic applications requiring signal buffering and level shifting.

Applications:

  • Signal Buffering: Used to amplify and isolate signals in digital circuits.
  • Level Shifting: Can be used to interface between circuits operating at different voltage levels.
  • Line Driving: Provides sufficient drive capability for driving long signal lines or high capacitive loads.
  • General Purpose Logic: Suitable for various general-purpose logic applications in digital systems.

Features:

  • Single Buffer Gate: Contains a single buffer gate in a compact package.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages for compatibility with various logic families.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • High-Speed Operation: Provides fast switching speeds for high-performance digital systems.

Benefits:

  • Improved Signal Integrity: Buffers signals to improve signal integrity and reduce noise.
  • Voltage Level Compatibility: Allows for interfacing between circuits operating at different voltage levels.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Compact Design: The small package size allows for integration into space-constrained applications.

Additional Details:

The TC7SZ125FE,LJ(CT is available in a small surface-mount package, making it suitable for automated assembly processes. It is compliant with RoHS environmental standards. It is frequently utilized in applications where miniaturization and low-power consumption are important considerations, such as portable devices, consumer electronics, and industrial control systems. The datasheet provides comprehensive details on the device's electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1077 $50.0805
1,135+ $0.0884 $100.3340
1,755+ $0.0856 $150.2280
2,420+ $0.0828 $200.3760
3,125+ $0.0801 $250.3125
4,180+ $0.0718 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,470 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess