The TB6604FTG(O is a dual-channel motor driver from Toshiba Semiconductor and Storage, designed for controlling DC brushed motors. It is capable of driving two motors independently, offering flexible control options for various applications. The driver incorporates several protection features to ensure reliable operation.
Applications:
- Robotics
- Toys
- Office Automation Equipment
- Gaming Controllers
- Small Appliances
Features:
- Dual-Channel Motor Driver: Controls two DC motors independently.
- PWM Control: Allows for precise speed control using Pulse Width Modulation.
- Forward, Reverse, Stop, and Brake Modes: Offers versatile motor control options.
- Overcurrent Protection: Protects the driver and motors from excessive current.
- Thermal Shutdown Protection: Prevents overheating and damage to the driver.
Benefits:
- Precise Motor Control: PWM control enables accurate speed and torque adjustments.
- Versatile Operation: Multiple control modes offer flexibility in application design.
- Reliable Performance: Built-in protection features ensure safe and reliable operation.
- Simplified Circuit Design: Reduces the number of external components required.
- Compact Solution: Small package size allows for efficient use of board space.
Technical Specifications:
The TB6604FTG(O has a supply voltage range of 2.5V to 5.5V. The output current per channel is up to 600mA. The driver uses a PWM control interface for speed adjustment. It is available in a small TSSOP16 package. The operating temperature ranges from -20°C to +85°C. The standby current is very low to conserve power. The input logic voltage is compatible with standard microcontrollers.
The device is designed for ease of use, with straightforward control inputs and built-in protection features. The PWM control allows for smooth and precise speed adjustment, making it suitable for applications requiring fine motor control. The small package size and low standby current make it a good choice for portable and battery-powered devices. The overcurrent and thermal shutdown protection ensure reliable operation, even under demanding conditions.