The TC7SZ125AFE(T5LCAF) is a single bus buffer gate with 3-state output manufactured by Toshiba Semiconductor and Storage. It is part of the TC7SZ series of high-speed CMOS logic devices and is designed for applications requiring signal buffering and isolation. The 3-state output allows the device to be either high, low, or in a high-impedance state, enabling multiple devices to share a common bus.
Applications:
- Bus Interfacing: Enables interfacing between different buses in a system.
- Memory Systems: Used in memory systems for data buffering and isolation.
- Data Multiplexing: Allows multiplexing of data from multiple sources onto a single bus.
- Input/Output Ports: Provides buffering for input/output ports to prevent loading effects.
- Microprocessor Systems: Commonly found in microprocessor-based systems for address and data buffering.
Features:
- Single Bus Buffer Gate: Contains a single buffer gate with a 3-state output.
- High-Speed Operation: Achieves fast switching speeds with its CMOS technology.
- Low Power Consumption: Designed for minimal power consumption, suitable for battery-powered devices.
- Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
- 3-State Output: Offers a high-impedance output state for bus sharing.
Benefits:
- Improved Bus Performance: Enhances bus performance through buffering and isolation.
- Reduced Loading Effects: Minimizes loading effects on the bus, improving signal integrity.
- Flexible Bus Architecture: Enables flexible bus architectures with multiple devices sharing the same bus.
- Energy Efficient: Conserves power, extending battery life in portable applications.
- Reliable Performance: Provides consistent and reliable signal buffering with 3-state control.
Additional Details:
The TC7SZ125AFE(T5LCAF) is typically supplied in a small surface-mount package such as an ESV package. The T5LCAF code indicates specific tape and reel packaging information. It operates over a wide temperature range, typically from -40°C to 85°C. The device is RoHS compliant. Propagation delay times are typically in the nanosecond range depending on supply voltage and load capacitance. Pin 1 is the Output Enable. Pin 2 is the Input. Pin 3 is the Output.