EN
  • EN
  • DE

TOTX179S

Part No TOTX179S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374926-TOTX179S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOTX179S CAD Model

Description

The TOTX179S is a plastic fiber optic transmitter module manufactured by Toshiba. This module is engineered for digital audio equipment and various applications that demand high-speed, noise-free data transmission. It incorporates a highly efficient LED and a driver IC within a compact housing, streamlining the implementation of fiber optic communication links.

Applications

  • Digital audio applications, including CD players, DVD players, and MiniDisc players
  • Audio interfaces and mixing consoles
  • Home theater systems utilizing optical audio connections
  • Industrial automation equipment requiring optical data links
  • Medical devices for isolated data transfer

Features

  • High-Speed Transmission: Facilitates data transfer at speeds up to 16 Mbps (NRZ signal).
  • Wavelength: Emits light at a wavelength of 650 nm.
  • Low Power Consumption: Minimizes the module's energy requirements, contributing to overall system efficiency.
  • Compact Design: Features a small plastic package for ease of integration into diverse devices.
  • TTL Compatibility: Operates with standard TTL logic levels for seamless interface.
  • Integrated Driver IC: Simplifies circuit design, reducing the number of external components needed.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, demonstrating environmental responsibility.

Benefits

  • Immunity to Noise: Fiber optic transmission ensures robust immunity to electromagnetic interference (EMI) and radio frequency interference (RFI), leading to highly reliable data transfer.
  • Superior Audio Quality: Delivers a pristine and accurate audio signal transmission, free from electrical noise-induced distortions.
  • Electrical Isolation: Provides electrical isolation between connected devices, safeguarding against ground loops and voltage spikes.
  • Simplified Integration: The compact module and TTL interface simplify the design and implementation of fiber optic communication systems.
  • Extended Transmission Distance: Supports reliable data transmission over greater distances compared to traditional copper cables.

Technical Specifications

The TOTX179S operates at a wavelength of 650 nm. It typically requires a 5V power supply. The operating temperature range typically spans from -20°C to 70°C. Refer to the detailed datasheet for comprehensive electrical and optical specifications.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess