EN
  • EN
  • DE

S553-2940-01B

Part No S553-2940-01B
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Description 10BASE-T, Quad Xfmr Module, Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Compliant
Win Source Part Number 1019143-S553-2940-01B
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S553-2940-01B CAD Model

Description

The S553-2940-01B is a surface mount fuse manufactured by Bel Fuse Inc. It's designed to provide overcurrent protection in a wide range of electronic circuits. This fuse is part of Bel Fuse's S553 series, known for its compact size, reliable performance, and compliance with industry standards.

Applications

  • Power Supplies: Protection for power supply circuits against overcurrent and short circuits.
  • Battery Chargers: Protection in battery charging circuits to prevent damage from excessive current.
  • Consumer Electronics: Used in devices such as laptops, tablets, and smartphones to protect internal circuits.
  • Industrial Equipment: Provides overcurrent protection in industrial control systems and automation equipment.
  • LED Lighting: Protection for LED drivers and lighting circuits.

Features

  • Surface Mount Design: Compact surface mount package for automated assembly.
  • Fast Acting: Provides quick response to overcurrent events.
  • Voltage Rating: Specified voltage rating for safe operation in various circuit applications.
  • Current Rating: Specified current rating indicating the maximum current the fuse can handle.
  • Small Size: Compact dimensions suitable for high-density circuit board layouts.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.
  • Agency Approvals: Typically carries approvals from regulatory agencies like UL, CSA, and VDE.

Benefits

  • Overcurrent Protection: Protects electronic circuits from damage due to overcurrent and short circuits.
  • Reliable Performance: Provides consistent and reliable performance under various operating conditions.
  • Compact Size: Saves valuable board space in compact electronic devices.
  • Easy Installation: Surface mount design facilitates automated assembly and easy installation.
  • Safety Compliance: RoHS compliance ensures environmental safety.
  • Wide Application Range: Suitable for a broad range of applications due to its versatile characteristics.

Additional Details

The S553-2940-01B fuse is designed to interrupt the circuit when an overcurrent condition occurs, preventing damage to sensitive components. The fast-acting characteristic ensures that the fuse blows quickly, minimizing the risk of damage. It is available in various current ratings to suit different application requirements. The surface mount package allows for efficient and cost-effective assembly using automated manufacturing processes.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess