The TC7SZ04F(T5L is a single inverter gate manufactured by Toshiba Semiconductor and Storage. This device is part of the TinyLogic series and is designed for low-voltage, high-speed operation in space-constrained applications. It's commonly used for signal inversion, buffering, and simple logic functions.
Applications
- Signal inversion
- Buffering
- Simple logic functions
- Level shifting
- Clock signal inversion
Features
- Single Inverter Gate
- Wide Operating Voltage Range: 1.65V to 5.5V
- High-Speed Operation: Propagation delay as low as 2.5 ns (at 5V)
- Low Power Consumption
- Small Package: USON6 (Ultra Small Outline No lead) package
- Schmitt-trigger inputs for improved noise immunity
Benefits
- Provides a simple and efficient way to invert digital signals.
- Offers flexibility in voltage levels, accommodating various digital systems.
- Enables high-speed operation in demanding applications.
- Minimizes power consumption, extending battery life in portable devices.
- Saves valuable board space due to its ultra-small package.
- Improved noise immunity due to schmitt trigger inputs.
Additional Details
The TC7SZ04F(T5L single inverter gate is designed for use in low-voltage, high-speed digital circuits. Its wide operating voltage range makes it compatible with various logic families. The ultra-small USON6 package allows for dense board layouts and is ideal for portable devices. The high-speed operation ensures minimal signal delay. The TC7SZ04F is commonly used in applications requiring simple logic functions, signal buffering, or level shifting. The inclusion of schmitt-trigger inputs improves noise immunity, ensuring proper signal transmission even in noisy environments.