EN
  • EN
  • DE

HF165FD/12-HY1STF(257)

Part No HF165FD/12-HY1STF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF165FD Series 12VDC 1 Form A Class F -40?~ 85? Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062533-HF165FD/12-HY1STF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF165FD/12-HY1STF(257) CAD Model

Description

The HF165FD/12-HY1STF(257) is a power relay manufactured by HongFa. This relay is designed for a range of applications requiring a higher current carrying capacity compared to smaller relays. It is commonly used where robust switching is required, such as in industrial control and heavy appliance applications. The FD variant indicates a specific construction detail that may affect its performance characteristics, such as insulation or contact material. Understanding the specifics requires consulting the product's datasheet.

Applications:

  • Heavy appliances: Used in large appliances like industrial ovens, commercial refrigerators, and high-power washing machines.
  • Industrial automation: Employed in control panels, motor starters, and process control systems.
  • Power distribution: Utilized in power distribution units (PDUs) and switchgear for controlling power flow.
  • Renewable energy systems: Integrated into solar inverters and wind turbine control systems.
  • HVAC systems: Used in large HVAC units for controlling compressors, fans, and heating elements.

Features:

  • High current capacity: Designed to handle substantial electrical loads.
  • Robust construction: Built to withstand harsh industrial environments.
  • High insulation resistance: Provides electrical isolation between coil and contacts.
  • Long life expectancy: Offers a durable and reliable switching solution.
  • Various mounting options: Available in different mounting configurations for easy integration.

Benefits:

  • Reliable switching: Ensures consistent and dependable operation in demanding applications.
  • High performance: Delivers efficient switching of high-power loads.
  • Enhanced safety: Provides electrical isolation to protect equipment and personnel.
  • Extended lifespan: Reduces maintenance and replacement costs.
  • Versatile integration: Suitable for a variety of industrial and commercial applications.

Technical Specifications:

  • Coil Voltage: 12VDC
  • Contact Arrangement: Double Pole, Single Throw (DPST) or Double Pole, Double Throw (DPDT) - Verify with datasheet.
  • Contact Rating: Consult datasheet; HF165FD series typically handles up to 16A at 250VAC.
  • Coil Power: Refer to datasheet.
  • Operating Temperature: Usually -40°C to +85°C.
  • Insulation Resistance: Verify from datasheet.

For detailed specifications and application notes, refer to the official HongFa datasheet for the HF165FD series relays.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess