EN
  • EN
  • DE

TC7SL02FU

Part No TC7SL02FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 2-INPUT NOR GATE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056571-TC7SL02FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SL02FU CAD Model

Description

The TC7SL02FU is a single 2-input NOR gate from Toshiba Semiconductor and Storage. Part of the TC7SL series, this logic gate uses silicon CMOS technology to achieve high-speed operation and low power consumption. It is designed for applications requiring NOR logic functions in digital electronics.

Applications:

  • NOR Logic Operations: Performs NOR logic operations in digital circuits.
  • Logic Gate Implementation: Used in various gate configurations and digital logic designs.
  • Control Systems: Integrated into control systems needing NOR logic.
  • Data Processing: Employed in data processing circuits for logic functions.
  • Digital Electronics: Used broadly in digital electronic circuits for basic logic operations.

Features:

  • High-Speed Operation: Provides fast switching speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: CMOS technology minimizes power usage, ideal for battery-powered devices.
  • Wide Operating Voltage Range: Operates across a broad voltage range, fitting various system requirements.
  • Small Package: Comes in a compact package, saving valuable space on circuit boards.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits:

  • Versatile Usage: Suitable for a wide array of digital logic applications that necessitate NOR functions.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices.
  • Compact Design: Small package size allows for dense circuit layouts and device miniaturization.
  • Reliable Performance: Provides stable and consistent NOR logic operations.
  • Easy Integration: Compatible with standard logic levels for simple integration into existing systems.

Additional Details:

The TC7SL02FU operates with a supply voltage range between 2V and 5.5V. It has a typically low propagation delay time, which ensures fast signal processing. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of commercial and industrial environments. This NOR gate is commonly used where basic NOR logic is required, especially in scenarios where low power consumption is critical. The 'FU' suffix typically indicates a specific packaging configuration, often related to surface mount technology (SMT).

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess