EN
  • EN
  • DE

TC7SHU04FE

Part No TC7SHU04FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description INVERTER (Un-Buffer)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265353-TC7SHU04FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SHU04FE CAD Model

Description

The TC7SHU04FE is a single unbuffered inverter manufactured by Toshiba Semiconductor and Storage. An inverter is a basic logic gate that performs logical negation on its input. This particular inverter is part of Toshiba's Tiny Logic series, known for its small size and low power consumption, making it suitable for space-constrained and battery-powered applications.

Applications

  • Signal inverting: Used to invert digital signals in various electronic circuits.
  • Oscillator circuits: Employed in simple oscillator circuits for generating clock signals.
  • Buffer circuits: Used as a buffer to improve signal drive capability.
  • Level shifting: Used for level shifting between different voltage levels.
  • Digital logic circuits: Integrated into various digital logic circuits for signal processing and control.
  • Portable electronics: Suitable for use in smartphones, tablets, and other portable devices due to its small size and low power consumption.

Features

  • Single unbuffered inverter: Provides a single logic gate for inverting signals.
  • Low operating voltage: Operates at low voltages, making it suitable for battery-powered applications.
  • High-speed operation: Offers fast propagation delay for high-speed signal processing.
  • Small package size: Available in a tiny package for space-constrained applications.
  • Low power consumption: Minimizes power consumption for extended battery life.
  • RoHS compliant: Compliant with environmental regulations, ensuring responsible manufacturing.

Benefits

  • Simplified circuit design: Provides a simple and effective solution for signal inverting.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Smaller footprint: Tiny package size allows for compact circuit designs.
  • Improved system performance: High-speed operation enables fast signal processing.
  • Increased reliability: Robust design ensures long-term reliability.
  • Reduced system cost: Cost-effective solution for basic logic functions.

Additional Details

The TC7SHU04FE typically comes in a small surface-mount package (e.g., SOT-23-5 or similar). Key parameters to consider when using an inverter include propagation delay, supply voltage range, and operating temperature range. Refer to the Toshiba datasheet for detailed electrical specifications, package dimensions, and application notes. Proper PCB layout is important for optimal performance; minimize trace lengths and keep signal paths short. Toshiba offers a wide range of logic gates with various functions and package options to suit different applications. Selecting the appropriate logic gate requires careful consideration of the specific application requirements and the desired performance characteristics.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess