EN
  • EN
  • DE

M74HC123P

Part No M74HC123P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998188-M74HC123P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC123P CAD Model

Description

The Mitsubishi M74HC123P is a high-speed CMOS dual retriggerable monostable multivibrator. This device provides two independent one-shot pulse generators, useful for timing and pulse shaping applications. It is part of the 74HC family, indicating high-speed CMOS logic.

Applications:

  • Timing Circuits: Generating precisely timed pulses for various control and sequencing operations.
  • Pulse Shaping: Creating pulses of specific durations and shapes.
  • Delay Circuits: Introducing delays in digital circuits.
  • Missing Pulse Detection: Detecting the absence of pulses in a stream of pulses.
  • Frequency Division: Dividing the frequency of a clock signal.
  • Switch Debouncing: Eliminating contact bounce in mechanical switches.

Features:

  • Dual Monostable Multivibrator: Contains two independent one-shot pulse generators.
  • Retriggerable Operation: Allows the output pulse to be extended by applying another trigger input before the timeout period has elapsed.
  • High-Speed CMOS: Provides fast switching speeds with low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range (typically 2V to 6V).
  • Schmitt Trigger Inputs: Provides improved noise immunity on the trigger inputs.
  • Output Enable Control: Allows the output to be disabled.
  • Clear Input: Resets the output pulse.

Benefits:

  • Precise Timing: Generates accurate and stable pulses.
  • Flexible Pulse Generation: Allows for a wide range of pulse durations.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Improved Noise Immunity: Provides reliable operation in noisy environments.
  • Simplified Design: Simplifies the design of timing and pulse shaping circuits.

Additional Details:

The M74HC123P's key specifications include trigger pulse width, output pulse width, operating voltage range, propagation delay, and power dissipation. The output pulse width is determined by an external resistor and capacitor connected to the timing pins. The datasheet provides detailed information on selecting the appropriate resistor and capacitor values for specific pulse duration requirements. It's commonly available in a DIP (Dual In-line Package). Proper decoupling is recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess