The TC7SH32F,LJ is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. Part of the TC7SH series, this device offers low-voltage operation and high-speed performance. It's designed for applications requiring basic logic operations in compact and power-sensitive systems.
Applications
- Basic Logic Functions: Used to implement OR logic in digital circuits.
- Data Selection: Employed in simple data selection or multiplexing applications.
- Alarm Systems: Used to combine signals from multiple sensors or detectors.
- Control Logic: Applied in basic control circuits requiring an OR function.
- General Purpose Logic: Used in any digital system requiring a single 2-input OR gate.
Features
- Single 2-Input OR Gate: Contains one independent 2-input OR gate.
- Low Voltage Operation: Operates with a low voltage supply, typically in the range of 1.65V to 5.5V, suitable for battery-powered applications.
- High-Speed Performance: Provides fast propagation delay times for quick signal processing.
- Small Package: Available in small surface-mount packages, such as SOT-23 or equivalent, saving PCB space.
- Wide Operating Temperature Range: Functions reliably over a broad temperature range, typically -40°C to +85°C.
Benefits
- Simple Logic Implementation: Simplifies the implementation of OR logic functions.
- Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
- Compact Size: Saves valuable board space, enabling smaller and more compact electronic devices.
- Versatile Use: Can be used in a wide range of digital logic applications.
- Reliable Operation: Provides stable and reliable performance in various environments.
Additional Details
The TC7SH32F,LJ performs the logical OR function, meaning the output is high if either or both of the inputs are high. It is designed with CMOS technology, providing low static power consumption and high noise immunity. The propagation delay time is typically in the nanosecond range, ensuring fast switching speeds. Its small size makes it ideal for high-density circuit boards. Package is generally SOT-23.