EN
  • EN
  • DE

LMZ12010TZ/NOPB

Part No LMZ12010TZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10A SIMPLE SWITCHER Power Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 6 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 92%
Mounting SMD
Package TO-PMOD-11, Power Module
Size 0.59" L x 0.59" W x 0.23" H (15.0mm x 15.0mm x 5.9mm)
Win Source Part Number 1202531-LMZ12010TZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ12010
Introduction Date April 08, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ12010TZ/NOPB CAD Model

Description

Product Overview: LMZ12010TZ/NOPB

The LMZ12010TZ/NOPB is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of a wide range of applications. This power solution integrates a DC/DC converter, inductor, and passives into a compact, low-profile package, simplifying the design process and accelerating product development.

Key Features

  • Output Voltage Range: The module is capable of delivering an adjustable output voltage range from 0.8V to 6V, which makes it suitable for a variety of low-voltage applications, including FPGA, DSP, and ASIC power supplies.
  • High Efficiency: With an efficiency of up to 95%, the LMZ12010TZ/NOPB ensures minimal power loss, making it an ideal solution for energy-sensitive designs.
  • High Output Current: This module can deliver up to 10A of output current, catering to applications that require a substantial amount of power without the need for multiple converters.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 20V, providing flexibility for various supply voltages.
  • Thermal Performance: The innovative package design enhances thermal performance and allows for operation over a wide temperature range.
  • Integrated Shielding: The module includes integrated shielding to reduce radiated emissions, which is crucial for applications sensitive to electromagnetic interference (EMI).

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Test and Measurement Devices
  • Servers and Storage Systems

Quality and Reliability

The LMZ12010TZ/NOPB is designed with reliability in mind, featuring over-temperature and over-current protection. It is constructed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance in critical applications. The module's ease of use is further enhanced by its power-good output feature, which provides a simple way to monitor the health of the power supply.

Overall, the LMZ12010TZ/NOPB is a robust, efficient, and versatile power module that can help streamline the development of power systems across a wide range of electronic products.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5785 $97.1570
3+ $39.8593 $119.5779
4+ $38.6137 $154.4548
6+ $37.3681 $224.2086
7+ $36.1225 $252.8575
10+ $32.3857 $323.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess