EN
  • EN
  • DE

R8025AC

Part No R8025AC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 289909-R8025AC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R8025AC CAD Model

Description

The Epson R8025AC is a highly precise and low-power real-time clock (RTC) module designed to provide accurate timekeeping for a wide range of applications. This module integrates a 32.768 kHz crystal oscillator and a CMOS RTC IC, offering a complete and reliable timekeeping solution. It is particularly well-suited for devices that require precise date and time tracking while consuming minimal power. The R8025AC ensures accurate and continuous timekeeping, even when the main power supply is interrupted.

Applications:

  • Consumer Electronics: Used in digital cameras, audio players, and other consumer devices to maintain accurate time and date.
  • Industrial Automation: Integrated into industrial control systems, data loggers, and measurement equipment for precise timing.
  • Medical Devices: Employed in medical equipment such as patient monitors and diagnostic tools requiring accurate timekeeping.
  • Automotive Applications: Utilized in car navigation systems, dashboard clocks, and telematics units.
  • IoT and Wearable Devices: Ideal for IoT devices, wearable technology, and other battery-powered devices needing long-term accurate time tracking.

Features:

  • Ultra-Low Power Consumption: Consumes minimal power, making it ideal for battery-powered applications.
  • High Accuracy: Provides accurate timekeeping with minimal drift, ensuring precise measurements.
  • Integrated Crystal Oscillator: Features a built-in 32.768 kHz crystal oscillator for stable and reliable timekeeping.
  • I2C Interface: Communicates with the host microcontroller via the I2C interface for easy integration.
  • Backup Battery Support: Designed to be powered by a backup battery, ensuring continuous timekeeping during power outages.
  • Calendar Function: Supports full calendar functions including year, month, day, and day of the week.
  • Alarm Function: Includes alarm functions to trigger events at specific times.

Benefits:

  • Precise Timekeeping: Guarantees accurate and reliable timekeeping, improving the overall system performance and data integrity.
  • Extended Battery Life: Ultra-low power consumption significantly extends the battery life of portable devices.
  • Simplified Integration: The I2C interface simplifies the integration process with microcontrollers and other system components.
  • Continuous Operation: Built-in crystal oscillator and backup battery support ensure uninterrupted timekeeping even during power interruptions.
  • Versatile Functionality: Provides calendar and alarm functions, adding flexibility for various application requirements.
  • Compact Size: Small module size allows for easy placement in space-constrained applications.

Additional Details:

The R8025AC operates across a wide temperature range and is available in a compact, surface-mount package. It is designed to deliver a stable and accurate timekeeping solution for a variety of applications. The integrated crystal oscillator ensures reliable operation without the need for external components. The I2C interface supports standard and fast modes, offering flexible communication options with the host microcontroller. Additionally, it incorporates a programmable square wave output, useful as a general-purpose clock source or for periodic wake-up signals.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7230 $57.8400
195+ $0.5937 $115.7715
305+ $0.5752 $175.4360
415+ $0.5567 $231.0305
540+ $0.5382 $290.6280
720+ $0.4828 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess