The TC7SET17FU is a single Schmitt-trigger buffer gate manufactured by Toshiba Semiconductor and Storage. It is designed for use in a wide range of digital logic applications where signal conditioning, noise immunity, and signal shaping are required. The Schmitt-trigger input provides hysteresis, improving noise immunity and preventing oscillations caused by slow or noisy input signals.
Applications
- Signal conditioning
- Noise suppression
- Wave shaping
- Interface circuits
- General-purpose logic
Features
- Single Schmitt-Trigger Buffer
- Wide Operating Voltage Range: Operates from 2 V to 5.5 V.
- Low Power Consumption: Minimizes power dissipation.
- High Noise Immunity: Schmitt-trigger inputs provide hysteresis for noise rejection.
- Small Package: Available in a compact package for space-constrained applications.
- Operating Temperature Range: -40°C to 85°C
Benefits
- Improved Signal Integrity: Cleans up noisy signals and prevents false triggering.
- Reduced System Noise: Minimizes the effects of noise on sensitive circuits.
- Simplified Circuit Design: Reduces the need for external noise filtering components.
- Extended Battery Life: Low power consumption is beneficial in portable devices.
- Versatile Application: Suitable for a broad range of digital logic circuits.
Additional Details
The TC7SET17FU is typically available in a USON6 package. Key specifications include supply voltage range, input voltage range, output voltage levels, propagation delay, and operating temperature range. The hysteresis voltage is an important parameter that determines the noise immunity of the gate. Consult the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application guidelines to ensure proper operation and reliable performance.