EN
  • EN
  • DE

TC7SA05FU

Part No TC7SA05FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358525-TC7SA05FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA05FU CAD Model

Description

The TC7SA05FU is a single inverter gate with an open drain output, manufactured by Toshiba Semiconductor and Storage. This device is part of the TC7SA series known for its low-voltage operation and very small package. The open-drain output configuration provides flexibility in circuit design, allowing the output to be pulled up to a voltage different from the supply voltage.

Applications

  • Level Translation: Used to interface between different voltage levels in a system.
  • Wired-OR Logic: Can be used in wired-OR configurations by connecting multiple open-drain outputs together.
  • Pull-Up Resistor Control: Used to control the voltage level through an external pull-up resistor.
  • I2C Bus Interface: Can be used as a part of an I2C bus interface.
  • Low Power Systems: Found in various battery powered devices where level shifting is required.

Features

  • Single Inverter with Open Drain Output: Provides signal inversion with the added flexibility of an open-drain output.
  • Low Voltage Operation: Operates from 0.9V to 3.6V.
  • High-Speed Operation: Offers fast propagation delay times.
  • Ultra-Small Package: Comes in an ultra-small package, saving board space.
  • Low Power Consumption: Minimizes power consumption for extended battery life.

Benefits

  • Flexible Output Configuration: Open-drain output allows for customized voltage levels.
  • Simplified Level Shifting: Simplifies the design of circuits requiring voltage level translation.
  • Space Saving Design: Small package enables dense circuit layouts.
  • Extended Battery Life: Low power consumption is ideal for portable applications.
  • Wired-OR Implementation: Allows easy implementation of wired-OR logic.

Technical Details:

The TC7SA05FU typically has a propagation delay time in the nanosecond range, depending on the specific operating conditions. The operating temperature range is from -40°C to +85°C. The package is typically USV (Ultra Small V Package). An external pull-up resistor is required for proper operation of the open-drain output. The value of the pull-up resistor should be chosen based on the desired switching speed and current consumption.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess