EN
  • EN
  • DE

TC7S00FULF(T

Part No TC7S00FULF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Gate, Nand, Single, SSOP-5 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098470-TC7S00FULF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7S00FULF(T CAD Model

Description

The TC7S00FULF(T is a single 2-input NAND gate logic IC manufactured by Toshiba Semiconductor and Storage. This device operates on a single power supply and features low power consumption, making it suitable for battery-powered and portable applications. The 'FULF(T' likely refers to the specific package type and taping specifications.

Applications:

  • Basic Logic Functions: Used for implementing NAND logic functions in digital circuits.
  • Gate-Level Logic: Employed in combinational logic circuits for signal processing and control.
  • Clock Generation: Can be configured to create simple clock oscillators.
  • Data Inversion: Used to invert digital signals.
  • Digital Systems: Integrated into various digital systems, including microcontrollers, memory devices, and interface circuits.

Features:

  • Single 2-Input NAND Gate: Provides a single NAND logic gate for basic logic operations.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating different power supply configurations.
  • High-Speed Operation: Supports high-speed switching, enabling fast signal processing.
  • Small Package: Available in small surface-mount packages, such as USON or similar, for compact designs.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Simplified Logic Design: Simplifies the implementation of NAND logic functions.
  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered applications.
  • Versatile Application: Can be used in a variety of digital logic circuits.
  • High Performance: Provides fast switching speeds for high-speed signal processing.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The TC7S00FULF(T operates over a temperature range suitable for commercial applications (e.g., -40°C to +85°C). The supply voltage typically ranges from 2V to 6V. The output drive capability is sufficient for driving other logic gates and devices. The 'FULF' designation refers to the package type, usually a very small outline no-lead (USON) package, and 'T' indicates tape and reel packaging for automated assembly. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess