EN
  • EN
  • DE

TC7PGU04FU

Part No TC7PGU04FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358441-TC7PGU04FU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7PGU04FU CAD Model

Description

The TC7PGU04FU is a high-speed CMOS single unbuffered inverter from Toshiba Semiconductor and Storage. It's designed for applications requiring signal inversion and buffering, with a focus on low power consumption and high-speed operation. The device's wide operating voltage range makes it adaptable to various digital logic systems.

Applications

  • Crystal oscillators
  • Analog amplifiers
  • Waveform shaping circuits
  • General-purpose inverting logic
  • Delay elements

Features

  • High-speed operation: tpd = 2.9 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
  • Wide operating voltage range: VCC = 1.65 V to 5.5 V
  • Input voltage Level: Compatible with 1.8V to 5V CMOS Level
  • Output current: ±24mA (min) at VCC = 3.0 V, ±30mA (min) at VCC = 5.0 V
  • Operating temperature range: -40°C to 85°C
  • Package: TSSOP8
  • ESD protection: Machine Model = 200V, Human Body Model = 2000V

Benefits

  • Improved system performance due to high-speed inversion.
  • Reduced power consumption for energy efficiency.
  • Versatile application due to wide operating voltage range.
  • Enhanced reliability with robust ESD protection.
  • Simplified integration with the standard TSSOP8 package.

Additional Details

The TC7PGU04FU comes in a TSSOP8 package. It is built for seamless compatibility with an array of CMOS logic families. Its strong output drive enables it to effectively manage heavily loaded lines, minimizing signal degradation. Integrated input structures protect against electrostatic discharge (ESD), boosting the device's durability and dependability.

This unbuffered inverter is especially valuable where signal inversion, buffering, and low power consumption are paramount. The TC7PGU04FU's specifications ensure consistent performance in challenging conditions. The propagation delay characteristics make it a suitable choice for high-speed signal processing applications. The input and output voltage characteristics simplify interfacing with various digital logic circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess