EN
  • EN
  • DE

TC7PGU04AFE

Part No TC7PGU04AFE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358440-TC7PGU04AFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7PGU04AFE CAD Model

Description

The TC7PGU04AFE is a high-speed CMOS single unbuffered inverter from Toshiba Semiconductor and Storage. It's designed for applications requiring signal inversion and buffering, with a focus on low power consumption and high-speed operation. The device's wide operating voltage range makes it adaptable to various digital logic systems.

Applications

  • Crystal oscillators
  • Analog amplifiers
  • Waveform shaping circuits
  • General-purpose inverting logic
  • Delay elements

Features

  • High-speed operation: tpd = 2.9 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
  • Wide operating voltage range: VCC = 1.65 V to 5.5 V
  • Input voltage Level: Compatible with 1.8V to 5V CMOS Level
  • Output current: ±24mA (min) at VCC = 3.0 V, ±30mA (min) at VCC = 5.0 V
  • Operating temperature range: -40°C to 85°C
  • Package: US8
  • ESD protection: Machine Model = 200V, Human Body Model = 2000V

Benefits

  • Improved system performance due to high-speed inversion.
  • Reduced power consumption for energy efficiency.
  • Versatile application due to wide operating voltage range.
  • Enhanced reliability with robust ESD protection.
  • Simplified integration with the standard US8 package.

Additional Details

The TC7PGU04AFE comes in a US8 package. It is built for seamless compatibility with an array of CMOS logic families. Its strong output drive enables it to effectively manage heavily loaded lines, minimizing signal degradation. Integrated input structures protect against electrostatic discharge (ESD), boosting the device's durability and dependability.

This unbuffered inverter is especially valuable where signal inversion, buffering, and low power consumption are paramount. The TC7PGU04AFE's specifications ensure consistent performance in challenging conditions. The propagation delay characteristics make it a suitable choice for high-speed signal processing applications. The input and output voltage characteristics simplify interfacing with various digital logic circuits.

You May Also Be Interested in

Pulse
Lowest to $1.6817
Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Lite-On Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess