EN
  • EN
  • DE

TC7MP98FT

Part No TC7MP98FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage Triple Configurable Multiple Function Gate with 3.6 V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358395-TC7MP98FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP98FT CAD Model

Description

The TC7MP98FT is a high-performance, dual-supply, 2-Bit bidirectional voltage level translator from Toshiba Semiconductor and Storage. This device is designed to facilitate seamless communication between systems operating at different voltage levels, making it ideal for modern electronics requiring interoperability between low-voltage and high-voltage domains. It uses advanced CMOS technology to achieve high-speed translation while maintaining low power consumption.

Applications:

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Portable Media Players
  • Microcontroller and Microprocessor Interfaces
  • Memory Card Interfaces

Features:

  • Dual Supply Voltage: Supports different voltage levels on each side (VCCA and VCCB).
  • Wide Voltage Range: VCCA ranges from 1.6V to 3.6V; VCCB ranges from 2.3V to 5.5V.
  • Bidirectional Translation: Enables data transfer in both directions without external direction control.
  • High-Speed Operation: Offers minimal propagation delay for efficient data transfer.
  • Low Power Consumption: Optimized for portable and battery-powered applications.
  • Output Enable (OE): An OE pin allows for output isolation, reducing power consumption when translation is not required.

Benefits:

  • Voltage Compatibility: Bridges the gap between different voltage systems.
  • High-Speed Performance: Minimizes data transfer delays, ensuring efficient system operation.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Design: Space-saving package facilitates integration into small form-factor products.
  • Design Flexibility: The bidirectional capability simplifies interface design.
  • Output isolation capabilities prevent back-drive current in mixed-voltage systems.

Additional Details:

The TC7MP98FT incorporates automatic direction sensing, which eliminates the need for external direction control signals, simplifying the design and reducing board space. The device also includes power-down protection, preventing back-drive current flow when the device is powered down. These features make the TC7MP98FT a robust and reliable solution for voltage level translation.

Specific performance characteristics include propagation delays typically in the nanosecond range, ensuring high-speed data transfer. The device is available in a VSSOP8 package which allows minimal board space. It is also designed to operate over a wide temperature range, making it suitable for various environmental conditions. The integrated pull-up/pull-down resistors on the inputs further contribute to the device's reliability and ease of use.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess