EN
  • EN
  • DE

DAC8831IBRGYR

Part No DAC8831IBRGYR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Mounting Type Surface Mount
Base Product Number DAC8831
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584039-DAC8831IBRGYR
Ultra Librarian 3D Model Ultra Librarian DAC8831IBRGYR CAD Model

Description

Product Overview: DAC8831IBRGYR from Texas Instruments

The DAC8831IBRGYR is a precision, low-power, fully-integrated 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance DAC is part of Texas Instruments' extensive data converter portfolio and is ideal for a wide range of applications, including industrial automation, process control, data acquisition systems, and digital signal processing.

With its 16-bit resolution, the DAC8831IBRGYR offers fine digital control over the analog output, allowing for precise adjustments and stable performance in critical applications. The device operates from a single 2.7V to 5.5V power supply, making it versatile for use in both portable and fixed equipment where power efficiency is crucial.

Key Features

  • High Resolution: The DAC8831IBRGYR provides a 16-bit resolution, enabling detailed and accurate analog output signals.
  • Low Power Consumption: With a typical power consumption of only 0.7 mW at 2.7V, this DAC is optimized for low-power applications.
  • Flexible Voltage Range: The operating voltage range of 2.7V to 5.5V allows for integration into a variety of system designs without the need for additional power regulation.
  • Serial Interface: The device comes with a 3-wire serial interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, facilitating easy integration with most microcontrollers and digital systems.
  • Settling Time: It features a fast settling time of 10 microseconds to within ±0.003% of the final value, which is essential for time-sensitive applications.
  • Package: The DAC8831IBRGYR is offered in a compact VQFN-14 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +105°C, ensuring reliable performance under varying environmental conditions.

Applications

The DAC8831IBRGYR is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for:

  • Industrial Automation Systems
  • Process Control Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Output Modules
  • Digital Signal Processing

Overall, the DAC8831IBRGYR from Texas Instruments represents a blend of precision, low power consumption, and ease of use, making it an excellent choice for designers seeking a high-quality DAC solution for their next project.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess