EN
  • EN
  • DE

TC7MP3245FTG

Part No TC7MP3245FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage/Low Power 4-Bit × 2 Dual Supply Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358391-TC7MP3245FTG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP3245FTG CAD Model

Description

The TC7MP3245FTG is a high-performance advanced timing device from Toshiba Semiconductor and Storage, designed for low-voltage operation. This device integrates advanced CMOS technology to achieve high-speed operation while maintaining low power consumption, making it ideal for battery-powered and portable applications.

Applications:

  • Portable electronics
  • Battery-powered devices
  • High-speed data processing systems
  • Level translation applications
  • Memory interface applications

Features:

  • Low-voltage operation: Operates at 1.65 V to 3.6 V
  • High-speed operation: Offers fast propagation delay times
  • Low power consumption: Minimizes power dissipation for extended battery life
  • Advanced CMOS technology: Provides high performance and reliability
  • Small package: Available in a compact package for space-constrained applications
  • Over-voltage tolerant inputs: Allows the device to interface with higher voltage devices without damage.

Benefits:

  • Improved system performance: Enables faster data processing and signal transmission
  • Extended battery life: Reduces power consumption, allowing for longer operating times
  • Reduced system size: Compact package minimizes board space requirements
  • Enhanced system reliability: Robust design ensures stable operation in harsh environments
  • Simplified system design: Over-voltage tolerant inputs reduces the need for external level shifting components.

Additional Details:

The TC7MP3245FTG features Schmitt-trigger inputs, which improve noise immunity and ensure reliable operation in noisy environments. The device's low power consumption is achieved through advanced circuit design and fabrication techniques. This device is also designed for wide operating temperature range, allowing it to be used in a variety of applications.

Specific electrical characteristics include a propagation delay time in the nanosecond range, enabling very fast signal processing. The supply current is minimized to reduce power consumption during both active and standby modes. The device is available in a thin fine pitch ball grid array (TFBGA) package, which facilitates easy mounting and reduces board space requirements. The inputs are overvoltage tolerant up to 5.5V, irrespective of supply voltage. This prevents damage if interfacing to 5V logic.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3396 $59.4300
415+ $0.2795 $115.9925
645+ $0.2703 $174.3435
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess