EN
  • EN
  • DE

RT9401BPV8.TR

Part No RT9401BPV8.TR
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301617-RT9401BPV8.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9401BPV8.TR CAD Model

Description

The RT9401B is a highly integrated single-cell Li-ion/Li-polymer battery charger with system power path management, designed by Richtek. It is intended for use in a wide range of portable applications, including smartphones, tablets, and other battery-powered devices. This charger supports both USB and AC adapter power sources and includes a variety of protection features to ensure safe and reliable charging.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Low-Power IoT Devices

Features

  • Single-Cell Li-Ion/Li-Polymer Charger: Supports charging of single-cell Lithium-ion and Lithium-polymer batteries.
  • System Power Path Management: Allows the system to operate even when the battery is deeply discharged or removed.
  • USB and AC Adapter Support: Compatible with both USB and AC adapter power sources.
  • Input Current Limit: Prevents overloading of the USB or AC adapter power source.
  • Over-Voltage Protection (OVP): Protects the battery from over-voltage conditions.
  • Over-Temperature Protection (OTP): Protects the device from over-temperature conditions.
  • Short-Circuit Protection (SCP): Protects the device from short-circuit conditions.

Benefits

  • Simplified Charging Solution: Highly integrated design simplifies battery charging implementation.
  • Flexible Power Source Options: Supports both USB and AC adapter power sources.
  • Enhanced System Reliability: Comprehensive protection features ensure safe and reliable charging.
  • Improved Battery Life: Optimized charging profiles help to extend battery life.
  • Seamless System Operation: System power path management ensures continuous system operation.

The RT9401B provides a complete charging solution for single-cell Lithium-ion and Lithium-polymer batteries. It supports both USB and AC adapter power sources, making it versatile for a wide range of applications. The input current limit feature prevents overloading of the power source, while the over-voltage, over-temperature, and short-circuit protection features ensure safe and reliable charging. The system power path management feature allows the system to operate even when the battery is deeply discharged or removed, providing seamless system operation. The charger also includes optimized charging profiles to help extend battery life.

Technical Specifications: Input voltage range typically spans from 4.5V to 5.5V. Charging current is programmable. The operating temperature range is generally from -40°C to +85°C, making it suitable for a wide range of environmental conditions.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess