The TC7MBL6126SFT is a low-voltage, high-speed CMOS dual bus switch. It is designed for multiplexing or demultiplexing signals in systems requiring minimal signal degradation and low power consumption. This device is particularly useful in applications where high bandwidth and signal integrity are critical.
Applications:
- Memory port switching
- Bus isolation
- Multiplexing/Demultiplexing
- Data routing
- Portable devices
Features:
- Low ON Resistance: RON = 4.5Ω (typ.) at VCC = 3.3V
- Low operating voltage: VCC = 2.3 V to 3.6 V
- High-speed operation: tpd = 0.25 ns (typ.)
- Low power dissipation: ICC = 1 μA (max.)
- High noise immunity
- TTL-compatible control inputs
Benefits:
- Minimizes signal distortion with low ON resistance, preserving signal integrity.
- Enables use in low-voltage systems, extending battery life in portable applications.
- Supports high-frequency signals with its high-speed operation.
- Reduces power consumption, crucial for energy-efficient designs.
- Ensures reliable operation in noisy environments.
- Facilitates easy interface with TTL logic.
Additional Details:
The TC7MBL6126SFT is available in a thin fine pitch small outline package (TSSOP). It has a wide operating temperature range, typically from -40°C to +85°C. This bus switch is designed to offer bidirectional signal transmission, making it suitable for a variety of switching and routing applications.