EN
  • EN
  • DE

MAX28500GSA-W21+2T

Part No MAX28500GSA-W21+2T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963906-MAX28500GSA-W21+2T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX28500GSA-W21+2T CAD Model

Description

Maxim Integrated MAX28500GSA-W21+2T Product Overview

The MAX28500GSA-W21+2T from Maxim Integrated is a highly integrated and versatile interface IC designed for industrial, medical, and automotive applications. This robust product facilitates reliable communication and control in systems where multiple digital and analog signals need to be transmitted over long distances with high immunity to noise and potential interference.

Key Features

  • High-Speed Data Transfer: The device supports fast and efficient data transfer rates, making it suitable for applications requiring quick response times and high throughput.
  • Durability: Engineered for resilience, the MAX28500GSA-W21+2T operates reliably in harsh environments, featuring a wide temperature range and resistance to electrical disturbances.
  • Integration: With multiple functions combined into a single chip, this product reduces the need for additional components, saving space and simplifying the design of complex systems.
  • Energy Efficiency: The IC is designed for low power consumption, helping to extend the life of battery-powered devices and reduce the energy footprint of wired systems.

Applications

The MAX28500GSA-W21+2T is ideal for a variety of applications where signal integrity and reliability are paramount. Its versatile nature makes it suitable for:

  • Industrial automation and control systems
  • Medical equipment with stringent data accuracy requirements
  • Automotive subsystems that require robust communication links
  • Any application where long cable runs and noisy environments are factors

Technical Specifications

The MAX28500GSA-W21+2T is packaged in a compact, surface-mount package and is designed to meet the rigorous demands of modern electronic systems. It includes features such as:

  • Multiple interface options for flexible design integration
  • Robust ESD protection to ensure long-term reliability
  • Advanced diagnostics and monitoring capabilities for system health checks

Maxim Integrated's commitment to quality and performance is evident in the MAX28500GSA-W21+2T. This product is a testament to their dedication to providing solutions that meet the evolving needs of technology across various industries.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess