EN
  • EN
  • DE

TC75S58FU

Part No TC75S58FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description SINGLE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265231-TC75S58FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC75S58FU CAD Model

Description

The TC75S58FU is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for use in a variety of analog circuit applications, including amplification, filtering, and signal conditioning. Its features include low input bias current, low offset voltage, and wide operating voltage range, making it suitable for both general-purpose and precision applications.

Applications

  • Audio Amplifiers: Used in audio preamplifiers, headphone amplifiers, and active filters for audio signal processing.
  • Sensor Signal Conditioning: Employed to amplify and condition signals from sensors, such as temperature sensors, pressure sensors, and light sensors.
  • Active Filters: Utilized in designing active filters for signal filtering and noise reduction.
  • Voltage Followers: Used as voltage followers for buffering signals and impedance matching.
  • Instrumentation Amplifiers: Incorporated in instrumentation amplifiers for precise amplification of low-level signals.

Features

  • Single Operational Amplifier: Contains a single op-amp in a small package.
  • Low Input Bias Current: Features low input bias current for high-impedance applications.
  • Low Offset Voltage: Offers low offset voltage for precise amplification.
  • Wide Operating Voltage Range: Operates with a wide supply voltage range of 2.5V to 5.5V.
  • Small Package: Available in a small US8 package for space-saving PCB design.

Benefits

  • Versatile Application: Suitable for various analog circuit applications requiring amplification, filtering, or signal conditioning.
  • High Precision: Low input bias current and low offset voltage ensure precise amplification of signals.
  • Space Saving: Small package size allows for compact circuit designs.
  • Reliable Performance: Stable performance ensures reliable analog signal processing.
  • Simplified System Design: Simplifies system design by providing a convenient single op-amp solution.

Additional Details

The TC75S58FU is available in a US8 package. The operating temperature range is typically -40°C to +85°C, making it suitable for use in various industrial and consumer applications. It features a high open-loop gain and a good common-mode rejection ratio (CMRR).

You May Also Be Interested in

Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3572 $50.0080
345+ $0.2931 $101.1195
530+ $0.2840 $150.5200
730+ $0.2748 $200.6040
945+ $0.2657 $251.0865
1,260+ $0.2382 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess