EN
  • EN
  • DE

TC75S51FE

Part No TC75S51FE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description General-Purpose Linear ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056546-TC75S51FE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC75S51FE CAD Model

Description

The TC75S51FE is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. This device is designed for a wide range of applications requiring signal amplification and conditioning. It's characterized by its small size and low power consumption, making it suitable for portable and battery-powered devices.

Applications

  • Audio Amplification: Used in preamplifiers and audio signal processing circuits.
  • Sensor Amplification: Amplifies the signals from various sensors, such as temperature, pressure, and light sensors.
  • Active Filters: Implemented in active filter designs for signal conditioning.
  • Voltage Followers: Used as a buffer to isolate circuits and provide a stable voltage reference.
  • Signal Conditioning: Modifies signals to prepare them for further processing.

Features

  • Single Operational Amplifier: Contains one op-amp in a single package.
  • Low Power Consumption: Designed for energy-efficient operation, prolonging battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package Size: Available in small surface-mount packages, saving board space.
  • High Input Impedance: Minimizes loading effects on the input signal source.

Benefits

  • Compact Design: Its small size enables integration into space-constrained applications.
  • Energy Efficiency: Low power consumption reduces heat generation and extends battery life.
  • Versatile: Suitable for a variety of amplification and signal conditioning tasks.
  • Reliable Performance: Toshiba's reputation ensures consistent and reliable operation.
  • Simplified Circuit Design: Simplifies circuit design and reduces component count.

Additional Details

The TC75S51FE typically comes in a small outline package (SOP) or similar surface-mount package. Detailed electrical characteristics, such as input offset voltage, input bias current, and open-loop gain, are specified in the datasheet provided by Toshiba. It's important to consult the datasheet for specific application guidelines and performance characteristics. The device is designed to operate within a specific temperature range, and exceeding these limits may affect its performance and reliability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess